IEC - International Electrotechnical Commission - ISO/IEC 29167-19:2016
Information technology - Automatic identification and data capture techniques - Part 19: Crypto suite RAMON security services for air interface communications
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 May 2016 |
| Status: | revised |
| Page Count: | 75 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
abstract:
ISO/IEC 29167-19:2016 defines the Rabin-Montgomery (RAMON) crypto suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide... View More
Document History
June 26, 2019
Information technology - Automatic identification and data capture techniques - Part 19: Crypto suite RAMON security services for air interface communications
This document defines the Rabin-Montgomery (RAMON) crypto suite for the ISO/IEC 18000 series of air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a...
ISO/IEC 29167-19:2016
May 18, 2016
Information technology - Automatic identification and data capture techniques - Part 19: Crypto suite RAMON security services for air interface communications
ISO/IEC 29167-19:2016 defines the Rabin-Montgomery (RAMON) crypto suite for the ISO/IEC 18000 air interfaces standards for radio frequency identification (RFID) devices. Its purpose is to provide a...