IEC - International Electrotechnical Commission - ISO/IEC 14776-323:2017

Information technology - Small computer system interface (SCSI) - Part 323: SCSI Block Commands - 3 (SBC-3)

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 25 January 2017
Status: published
Page Count: 321
ICS Code (Interface and interconnection equipment): 35.200
abstract:

ISO/IEC 14776-323:2017(E) defines the model and command set extensions to be used in conjunction with the SCSI Primary Command Set standard - 4 (SPC-4) to facilitate operation of SCSI... View More

Document History

ISO/IEC 14776-323:2017
January 25, 2017
Information technology - Small computer system interface (SCSI) - Part 323: SCSI Block Commands - 3 (SBC-3)
ISO/IEC 14776-323:2017(E) defines the model and command set extensions to be used in conjunction with the SCSI Primary Command Set standard - 4 (SPC-4) to facilitate operation of SCSI direct-access...
Advertisement