IEC - International Electrotechnical Commission - ISO/IEC TR 20000-12:2016
Information technology - Service management - Part 12: Guidance on the relationship between ISO/IEC 20000-1:2011 and service management frameworks: CMMI-SVC
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 October 2016 |
| Status: | withdrawn |
| Page Count: | 32 |
| ICS Code (Other services): | 03.080.99 |
| ICS Code (Information technology (IT) in general): | 35.020 |
abstract:
ISO/IEC TR 20000-12:2016 provides guidance on the relationship between ISO/IEC 20000‑1:2011 and CMMI-SVC V1.3 (through Maturity Level 3). Service providers can refer to this guidance as a... View More
Document History
ISO/IEC TR 20000-12:2016
October 5, 2016
Information technology - Service management - Part 12: Guidance on the relationship between ISO/IEC 20000-1:2011 and service management frameworks: CMMI-SVC
ISO/IEC TR 20000-12:2016 provides guidance on the relationship between ISO/IEC 20000‑1:2011 and CMMI-SVC V1.3 (through Maturity Level 3). Service providers can refer to this guidance as a...