IEC - International Electrotechnical Commission - ISO/IEC 27034-6:2016
Information technology - Security techniques - Application security - Part 6: Case studies
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 5 October 2016 |
| Status: | published |
| Page Count: | 70 |
| ICS Code (IT Security): | 35.030 |
abstract:
ISO/IEC 27034-6:2016 provides usage examples of ASCs for specific applications.
NOTE Herein specified ASCs are provided for explanation purposes only and the audience is encouraged to... View More
Document History
ISO/IEC 27034-6:2016
October 5, 2016
Information technology - Security techniques - Application security - Part 6: Case studies
ISO/IEC 27034-6:2016 provides usage examples of ASCs for specific applications.
NOTE Herein specified ASCs are provided for explanation purposes only and the audience is encouraged to create their...