IEC - International Electrotechnical Commission - IEC 61755-3-10:2016
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-10: Connector parameters of non-dispersion shifted single mode physically contacting fibres - non-angled, ferrule-less, bore alignment connectors
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 8 December 2016 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
abstract:
IEC 61755-3-10: 2016 defines certain dimensional limits of a 125 mm diameter single mode silica fibre optical interface and an alignment bore to meet specific requirements for non-angled... View More
Document History
IEC 61755-3-10:2016
December 8, 2016
Fibre optic interconnecting devices and passive components - Connector optical interfaces - Part 3-10: Connector parameters of non-dispersion shifted single mode physically contacting fibres - non-angled, ferrule-less, bore alignment connectors
IEC 61755-3-10: 2016 defines certain dimensional limits of a 125 mm diameter single mode silica fibre optical interface and an alignment bore to meet specific requirements for non-angled...