IEC - International Electrotechnical Commission - ISO/IEC 27009:2016
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 June 2016 |
| Status: | revised |
| Page Count: | 9 |
| ICS Code (Management systems): | 03.100.70 |
| ICS Code (Product and company certification. Conformity assessment): | 03.120.20 |
| ICS Code (IT Security): | 35.030 |
abstract:
ISO/IEC 27009:2016 defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional to... View More
Document History
April 21, 2020
Information security, cybersecurity and privacy protection - Sector-specific application of ISO/IEC 27001 - Requirements
This document specifies the requirements for creating sector-specific standards that extend ISO/IEC 27001, and complement or amend ISO/IEC 27002 to support a specific sector (domain, application area...
ISO/IEC 27009:2016
June 16, 2016
Information technology - Security techniques - Sector-specific application of ISO/IEC 27001 - Requirements
ISO/IEC 27009:2016 defines the requirements for the use of ISO/IEC 27001 in any specific sector (field, application area or market sector). It explains how to include requirements additional to those...