IEC - International Electrotechnical Commission - ISO/IEC 20919:2016

Information technology - Linear Tape File System (LTFS) Format Specification

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 April 2016
Status: revised
Page Count: 69
ICS Code (Magnetic storage devices in general): 35.220.20
abstract:

ISO/IEC 20919:2016 defines the LTFS Format requirements for interchanged media that claims LTFS compliance. Those requirements are specified as the size and sequence of data blocks and file marks... View More

Document History

July 27, 2021
Information technology - Linear tape file system (LTFS) Format specification
The electronic version of this International Standard can be downloaded from the ISO/IEC Information Technology Task Force (ITTF) web site. This document defines the LTFS Format requirements for...
ISO/IEC 20919:2016
April 29, 2016
Information technology - Linear Tape File System (LTFS) Format Specification
ISO/IEC 20919:2016 defines the LTFS Format requirements for interchanged media that claims LTFS compliance. Those requirements are specified as the size and sequence of data blocks and file marks on...
Advertisement