IEC - International Electrotechnical Commission - ISO/IEC 30106-1:2016
Information technology - Object oriented BioAPI - Part 1: Architecture
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 March 2016 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
abstract:
ISO/IEC 30106-1:2016 specifies an architecture for a set of interfaces which define the OO BioAPI. Components defined in this part of ISO/IEC 30106 include a framework, Biometric Service Providers... View More
Document History
May 22, 2019
Amendment 1 - Information technology - Object oriented BioAPI - Part 1: Architecture - Additional specifications and conformance statements
A description is not available for this item.
ISO/IEC 30106-1:2016
March 23, 2016
Information technology - Object oriented BioAPI - Part 1: Architecture
ISO/IEC 30106-1:2016 specifies an architecture for a set of interfaces which define the OO BioAPI. Components defined in this part of ISO/IEC 30106 include a framework, Biometric Service Providers...