IEC - International Electrotechnical Commission - IEC 60745-2-12:2003/AMD1:2008
Amendment 1- Hand-held motor-operated electric tools - Safety - Part 2-12: Particular requirements for concrete vibrators
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 May 2008 |
| Status: | published |
| Page Count: | 12 |
| ICS Code (Electric tools): | 25.140.20 |
Document History
July 17, 2008
Hand-held motor-operated electric tools - Safety - Part 2-12: Particular requirements for concrete vibrators
Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for concrete vibrators. The rated voltage being not more than 250 V for single-phase a.c. or...
IEC 60745-2-12:2003/AMD1:2008
May 27, 2008
Amendment 1- Hand-held motor-operated electric tools - Safety - Part 2-12: Particular requirements for concrete vibrators
A description is not available for this item.
February 12, 2003
Hand-held motor-operated electric tools - Safety - Part 2-12: Particular requirements for concrete vibrators
Deals with the safety of hand-held motor-operated or magnetically driven tools, specific requirements for concrete vibrators. The rated voltage being not more than 250 V for single-phase a.c. or...
October 31, 1991
Amendment 1 - Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for concrete vibrators (internal vibrators)
Modifies subclauses 16.2 and 23.3 and adds a new subclause 17.102.
January 1, 1982
Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for concrete vibrators (internal vibrators)
Applies to concrete vibrators, the active part (vibrator bottle) of which is intended to be immersed into the mass of concrete to be vibrated. Stationary concrete vibrators intended to vibrate...