IEC - International Electrotechnical Commission - IEC 60068-2-31:2008

Environmental testing - Part 2-31: Tests - Test Ec: Rough handling shocks, primarily for equipment-type specimens

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 May 2008
Status: published
Page Count: 32
ICS Code (Environmental testing): 19.040
abstract:

IEC 60068-2-31:2008 deals with a test procedure for simulating the effects of rough handling shocks, primarily in equipment-type specimens, the effects of knocks, jolts and falls which may be... View More

Document History

IEC 60068-2-31:2008
May 21, 2008
Environmental testing - Part 2-31: Tests - Test Ec: Rough handling shocks, primarily for equipment-type specimens
IEC 60068-2-31:2008 deals with a test procedure for simulating the effects of rough handling shocks, primarily in equipment-type specimens, the effects of knocks, jolts and falls which may be...
Amendment 1 - Environmental testing. Part 2: Tests. Test Ec: Drop and topple, primarily for equipment-type specimens
A description is not available for this item.
January 1, 1969
Environmental testing. Part 2: Tests. Test Ec: Drop and topple, primarily for equipment-type specimens
Determines the effect on a specimen of simple standard treatments which are representative of the knocks and jolts likely to occur during repair work or rough handling on a table or bench. Has the...
Advertisement