IEC - International Electrotechnical Commission - IEC 60404-8-7:2008

Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 May 2008
Status: revised
Page Count: 37
ICS Code (Magnetic materials): 29.030
abstract:

IEC 60404-8-7:2008 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives... View More

Document History

September 9, 2020
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-7:2020 is available as IEC 60404-8-7:2020 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 9, 2020
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-7:2020 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
September 15, 2017
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully processed state
IEC 60404-8-7:2017 is available as IEC 60404-8-7:2017 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
September 15, 2017
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully processed state
IEC 60404-8-7:2017 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
IEC 60404-8-7:2008
May 21, 2008
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel strip and sheet delivered in the fully-processed state
IEC 60404-8-7:2008 defines the grades of cold-rolled grain-oriented electrical steel strip and sheet in nominal thicknesses of 0,23 mm, 0,27 mm, 0,30 mm and 0,35 mm. In particular, it gives general...
May 20, 1998
Magnetic materials - Part 8-7: Specifications for individual materials - Cold-rolled grain-oriented electrical steel sheet and strip delivered in the fully-processed state
Defines the grades of grain-oriented electrical steel sheet in nominal thicknesses of 0,23 mm, 0.27 mm, 0.30 mm and 0.35 mm. Gives general requirements, magnetic properties, geometric characteristics...
September 9, 1991
Amendment 1 - Magnetic materials. Part 8: Specifications for individual materials. Section Seven: Specification for grain-oriented magnetic steel sheet and strip
A description is not available for this item.
January 1, 1988
Magnetic materials. Part 8: Specifications for individual materials. Section Seven: Specification for grain-oriented magnetic steel sheet and strip
This standard is intended to define the grades of grain-oriented magnetic sheet steel in nominal thicknesses of 0.27 mm, 0.30 mm and 0.35 mm. In particular, it gives general requirements, magnetic...
Advertisement