IEC - International Electrotechnical Commission - IEC 61952:2008
Insulators for overhead lines - Composite line post insulators for A.C. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 May 2008 |
| Status: | published |
| Page Count: | 54 |
| ICS Code (Insulators): | 29.080.10 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
abstract:
IEC 61952:2008 applies to composite line post insulators consisting of a load-bearing, cylindrical, insulating solid core made up of fibres - usually glass - in a resin-based matrix, a housing... View More
Document History
IEC 61952:2008
May 27, 2008
Insulators for overhead lines - Composite line post insulators for A.C. systems with a nominal voltage greater than 1 000 V - Definitions, test methods and acceptance criteria
IEC 61952:2008 applies to composite line post insulators consisting of a load-bearing, cylindrical, insulating solid core made up of fibres - usually glass - in a resin-based matrix, a housing...
July 30, 2002
Insulators for overhead lines - Composite line post insulators for a.c. with a nominal voltage greater than 1000 V
Applies to composite line post insulators consisting of a load-bearing, cylindrical, insulating solid core made up of fibres - usually glass - in a resin-based matrix, a housing (outside the...