IEC - International Electrotechnical Commission - IEC 61935-2-20:2008

Testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-20: Patch cords and work area cords - Blank detail specification for class D applications

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 21 May 2008
Status: published
Page Count: 11
ICS Code (Wires and symmetrical cables): 33.120.20
abstract:

IEC 61935-2-20:2008, describes work area cord for class D applications, as defined in ISO/IEC 11801 as well as in the ISO/IEC 24702. It determines the layout and style for detail specifications... View More

Document History

IEC 61935-2-20:2008
May 21, 2008
Testing of balanced communication cabling in accordance with ISO/IEC 11801 - Part 2-20: Patch cords and work area cords - Blank detail specification for class D applications
IEC 61935-2-20:2008, describes work area cord for class D applications, as defined in ISO/IEC 11801 as well as in the ISO/IEC 24702. It determines the layout and style for detail specifications...
Advertisement