IEC - International Electrotechnical Commission - IEC TS 62271-304:2008
High-voltage switchgear and controlgear - Part 304: Design classes for indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and includuing 52 kV to be used in severe climatic conditions
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 May 2008 |
| Status: | revised |
| Page Count: | 32 |
| ICS Code (High voltage switchgear and controlgear): | 29.130.10 |
abstract:
IEC/TS 62271-304:2008 applies to indoor enclosed switchgear and controlgear complying with IEC 62271-200 and IEC 62271-201, intended to be used in service conditions more severe with respect to... View More
Document History
March 21, 2019
High-voltage switchgear and controlgear - Part 304: Classification of indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV related to the use in special service conditions with respect to condensation and pollution
IEC TS 62271-304:2019 applies to indoor enclosed switchgear and controlgear complying with IEC 62271-200 and IEC 62271-201, intended to be used in special service conditions with respect to...
January 27, 2010
Corrigendum 1 - High-voltage switchgear and controlgear - Part 304: Design classes for indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and including 52 kV to be used in severe climatic conditions
A description is not available for this item.
IEC TS 62271-304:2008
May 27, 2008
High-voltage switchgear and controlgear - Part 304: Design classes for indoor enclosed switchgear and controlgear for rated voltages above 1 kV up to and includuing 52 kV to be used in severe climatic conditions
IEC/TS 62271-304:2008 applies to indoor enclosed switchgear and controlgear complying with IEC 62271-200 and IEC 62271-201, intended to be used in service conditions more severe with respect to...