IEC - International Electrotechnical Commission - IEC 60745-2-8:2003/AMD1:2008
Amendment 1 - Hand-held motor-operated electric tools - Safety - Part 2-8: Particular requirements for shears and nibblers
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 May 2008 |
| Status: | published |
| Page Count: | 6 |
| ICS Code (Electric tools): | 25.140.20 |
| ICS Code (Hand-operated tools): | 25.140.30 |
| ICS Code (Pneumatic tools): | 25.140.10 |
Document History
August 13, 2008
Hand-held motor-operated electric tools - Safety - Part 2-8: Particular requirements for shears and nibblers
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
IEC 60745-2-8:2003/AMD1:2008
May 27, 2008
Amendment 1 - Hand-held motor-operated electric tools - Safety - Part 2-8: Particular requirements for shears and nibblers
A description is not available for this item.
January 27, 2003
Hand-held motor-operated electric tools - Safety - Part 2-8: Particular requirements for shears and nibblers
Deals with the safety of tools which the rated voltage is not more than 250 V for single-phase a.c. or d.c. tools and 440 V for three-phase a.c. tools. Supplements or modifies the corresponding...
February 29, 1992
Amendment 1 - Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for sheet metal shears
A description is not available for this item.
January 1, 1982
Safety of hand-held motor-operated electric tools. Part 2: Particular requirements for sheet metal shears
A description is not available for this item.