IEC - International Electrotechnical Commission - ISO/IEC 14543-4-2:2008
Information technology - Home electronic system (HES) architecture - Part 4-2: Communication layers - Transport, network and general parts of data link layer for network enhanced control devices of HES Class 1
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 May 2008 |
| Status: | published |
| Page Count: | 46 |
| ICS Code (IT applications in building and construction industry): | 35.240.67 |
abstract:
ISO/IEC 14543-4-2:2008(E) specifies the media-independent requirements for the data link layer and the requirements for the network layer and the transport layer for Home Electronic Systems (HES).... View More
Document History
ISO/IEC 14543-4-2:2008
May 28, 2008
Information technology - Home electronic system (HES) architecture - Part 4-2: Communication layers - Transport, network and general parts of data link layer for network enhanced control devices of HES Class 1
ISO/IEC 14543-4-2:2008(E) specifies the media-independent requirements for the data link layer and the requirements for the network layer and the transport layer for Home Electronic Systems (HES). It...