IEC - International Electrotechnical Commission - ISO/IEC 9066-1:1989

Information processing systems -- Text communication -- Reliable Transfer -- Part 1: Model and service definition

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 November 1989
Status: published
Page Count: 14
ICS Code (IT applications in office work): 35.240.20
abstract:

Defines the services procided by the Reliable Transfer Service Element (RTSE). The RTSE services are provided by the use of the RTSE protocol (ISO/IEC 9066-2) in conjunction with the Association... View More

Document History

ISO/IEC 9066-1:1989
November 9, 1989
Information processing systems -- Text communication -- Reliable Transfer -- Part 1: Model and service definition
Defines the services procided by the Reliable Transfer Service Element (RTSE). The RTSE services are provided by the use of the RTSE protocol (ISO/IEC 9066-2) in conjunction with the Association...
Advertisement