IEC - International Electrotechnical Commission - ISO/IEC TR 10091:1995
Information technology -- Technical aspects of 130 mm optical disk cartridge write-once recording format
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 2 February 1995 |
| Status: | withdrawn |
| Page Count: | 67 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
Is a complement to ISO/IEC 9171-2 for the type A and B formats. Covers the figures that characterize each format, the relationship between these figures, and the technological background used to... View More
Document History
ISO/IEC TR 10091:1995
February 2, 1995
Information technology -- Technical aspects of 130 mm optical disk cartridge write-once recording format
Is a complement to ISO/IEC 9171-2 for the type A and B formats. Covers the figures that characterize each format, the relationship between these figures, and the technological background used to...