IEC - International Electrotechnical Commission - ISO/IEC 8881:1989
Information processing systems -- Data communications -- Use of the X.25 packet level protocol in local area networks
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 23 November 1989 |
| Status: | published |
| Page Count: | 6 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
Deals with the use of the X.25 Packed Level Protocol (PLP) as defined in ISO 8280 operating over ISO 8802 Local Area Networks (LANs). The operation of the X.25/PLP using the Logical Link Control... View More
Document History
May 9, 1991
Corrigendum 1 - Information processing systems -- Data communications -- Use of the X.25 packet level protocol in local area networks -
Includes changes to Clauses 4 and 5, and to Subclause 3.3.
ISO/IEC 8881:1989
November 23, 1989
Information processing systems -- Data communications -- Use of the X.25 packet level protocol in local area networks
Deals with the use of the X.25 Packed Level Protocol (PLP) as defined in ISO 8280 operating over ISO 8802 Local Area Networks (LANs). The operation of the X.25/PLP using the Logical Link Control...