IEC - International Electrotechnical Commission - ISO/IEC 9171-2:1990
Information technology -- 130 mm optical disk cartridge, write once, for information interchange -- Part 2: Recording format
withdrawn
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 December 1990 |
| Status: | withdrawn |
| Page Count: | 57 |
| ICS Code (Optical storage devices): | 35.220.30 |
abstract:
Specifies two formats for the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used for recording and the quality of the recorded signals. A... View More
Document History
ISO/IEC 9171-2:1990
December 20, 1990
Information technology -- 130 mm optical disk cartridge, write once, for information interchange -- Part 2: Recording format
Specifies two formats for the physical disposition of the tracks and sectors, the error correction codes, the modulation methods used for recording and the quality of the recorded signals. A...