IEC - International Electrotechnical Commission - ISO/IEC 8806-4:1991
Information technology -- Computer graphics -- Graphical Kernel System for Three Dimensions (GKS-3D) language bindings -- Part 4: C
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 18 December 1991 |
| Status: | published |
| Page Count: | 264 |
| ICS Code (Languages used in information technology): | 35.060 |
| ICS Code (Computer graphics): | 35.140 |
abstract:
Specifies a language independent nucleus of a graphics system. Specifies also a language dependent layer for the C language. Annexes A, B, C, D, E and F are for information only.
Document History
ISO/IEC 8806-4:1991
December 18, 1991
Information technology -- Computer graphics -- Graphical Kernel System for Three Dimensions (GKS-3D) language bindings -- Part 4: C
Specifies a language independent nucleus of a graphics system. Specifies also a language dependent layer for the C language. Annexes A, B, C, D, E and F are for information only.