IEC - International Electrotechnical Commission - ISO/IEC 9529-2:1989

Information processing systems -- Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 15 916 ftprad, on 80 tracks on each side -- Part 2: Track format

withdrawn
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 14 September 1989
Status: withdrawn
Page Count: 13
ICS Code (Magnetic disks): 35.220.21
abstract:

Determines the track layout, the track format and the characteristics of the recorded signals for the data interchange on 90 mm (3,5 in) flexible disk cartridge using modified freqency modulation... View More

Document History

ISO/IEC 9529-2:1989
September 14, 1989
Information processing systems -- Data interchange on 90 mm (3,5 in) flexible disk cartridges using modified frequency modulation recording at 15 916 ftprad, on 80 tracks on each side -- Part 2: Track format
Determines the track layout, the track format and the characteristics of the recorded signals for the data interchange on 90 mm (3,5 in) flexible disk cartridge using modified freqency modulation...
Advertisement