IEC - International Electrotechnical Commission - ISO/IEC 4873:1991
Information technology -- ISO 8-bit code for information interchange -- Structure and rules for implementation
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 16 December 1991 |
| Status: | published |
| Page Count: | 19 |
| ICS Code (Coding of character sets): | 35.040.10 |
abstract:
Specifies an 8-bit code which is derived from, and compatible with, the 7-bit coded character set specified in ISO/IEC 646. The normative Annex A gives restrictions applicable to the C0 and C1... View More
Document History
ISO/IEC 4873:1991
December 16, 1991
Information technology -- ISO 8-bit code for information interchange -- Structure and rules for implementation
Specifies an 8-bit code which is derived from, and compatible with, the 7-bit coded character set specified in ISO/IEC 646. The normative Annex A gives restrictions applicable to the C0 and C1 sets.