IEC - International Electrotechnical Commission - ISO/IEC 9638-3:1994

Information technology -- Computer graphics -- Interfacing techniques for dialogues with graphical devices (CGI) -- Language bindings -- Part 3: Ada

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 22 December 1994
Status: published
Page Count: 361
ICS Code (Languages used in information technology): 35.060
ICS Code (Computer graphics): 35.140
abstract:

The computer graphics interface (CGI) (ISO/IEC 9636) specifies a language independent standard interface between device-independent and device-dependent parts of a graphics system. For integration... View More

Document History

ISO/IEC 9638-3:1994
December 22, 1994
Information technology -- Computer graphics -- Interfacing techniques for dialogues with graphical devices (CGI) -- Language bindings -- Part 3: Ada
The computer graphics interface (CGI) (ISO/IEC 9636) specifies a language independent standard interface between device-independent and device-dependent parts of a graphics system. For integration in...
Advertisement