IEC - International Electrotechnical Commission - ISO/IEC 10028:1993
Information technology -- Telecommunications and information exchange between systems -- Definition of the relaying functions of a Network layer intermediate system
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 14 October 1993 |
| Status: | published |
| Page Count: | 33 |
| ICS Code (Network layer): | 35.100.30 |
abstract:
Is intended for use in guiding the design and application of real interworking units and real subnetworks (e.g. local area networks and private packet switched networks) which are to support the... View More
Document History
ISO/IEC 10028:1993
October 14, 1993
Information technology -- Telecommunications and information exchange between systems -- Definition of the relaying functions of a Network layer intermediate system
Is intended for use in guiding the design and application of real interworking units and real subnetworks (e.g. local area networks and private packet switched networks) which are to support the OSI...