IEC - International Electrotechnical Commission - ISO/IEC 9637-2:1992

Information technology -- Computer graphics -- Interfacing techniques for dialogues with graphical devices (CGI) -- Data stream binding -- Part 2: Binary encoding

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 December 1992
Status: published
Page Count: 71
ICS Code (Computer graphics): 35.140
abstract:

For each of the function syntaxes in clauses 5 and 6 of ISO/IEC 9636-2 to 9636-6, an encoding is specified in terms of an opcode and a sequence of parameters of specified data types. For each of... View More

Document History

ISO/IEC 9637-2:1992
December 10, 1992
Information technology -- Computer graphics -- Interfacing techniques for dialogues with graphical devices (CGI) -- Data stream binding -- Part 2: Binary encoding
For each of the function syntaxes in clauses 5 and 6 of ISO/IEC 9636-2 to 9636-6, an encoding is specified in terms of an opcode and a sequence of parameters of specified data types. For each of...
Advertisement