IEC - International Electrotechnical Commission - ISO/IEC 8571-5:1990
Information processing systems -- Open Systems Interconnection -- File Transfer, Access and Management -- Part 5: Protocol Implementation Conformance Statement Proforma
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 20 December 1990 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
This proforma is in compliance with the relevant requirements and in accordance
with the relevant guidance as per ISO 9646-2. Implementations claiming conformance
to ISO 8571 shall... View More
Document History
ISO/IEC 8571-5:1990
December 20, 1990
Information processing systems -- Open Systems Interconnection -- File Transfer, Access and Management -- Part 5: Protocol Implementation Conformance Statement Proforma
This proforma is in compliance with the relevant requirements and in accordance with the relevant guidance as per ISO 9646-2. Implementations claiming conformance to ISO 8571 shall complete the...