IEC - International Electrotechnical Commission - ISO/IEC 1864:1992
Information technology -- Unrecorded 12,7 mm (0,5 in) wide magnetic tape for information interchange -- 32 ftpmm (800 ftpi), NRZ1, 126 ftpmm (3 200 ftpi) phase encoded and 356 ftpmm (9 042 ftpi), NRZ1
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 June 1992 |
| Status: | published |
| Page Count: | 15 |
| ICS Code (Magnetic tapes): | 35.220.22 |
abstract:
Specifies the characteristics of the magnetic tape with reel, to enable magnetic and mechanical interchangeability of such tape between information processing systems.
Document History
ISO/IEC 1864:1992
June 11, 1992
Information technology -- Unrecorded 12,7 mm (0,5 in) wide magnetic tape for information interchange -- 32 ftpmm (800 ftpi), NRZ1, 126 ftpmm (3 200 ftpi) phase encoded and 356 ftpmm (9 042 ftpi), NRZ1
Specifies the characteristics of the magnetic tape with reel, to enable magnetic and mechanical interchangeability of such tape between information processing systems.