IEC - International Electrotechnical Commission - ISO/IEC 9066-2:1989
Information processing systems -- Text communication -- Reliable Transfer -- Part 2: Protocol specification
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 November 1989 |
| Status: | published |
| Page Count: | 64 |
| ICS Code (IT applications in office work): | 35.240.20 |
abstract:
Provides the description of the protocol (abstract syntax) and procedures for the Reliable Transfer Service Element services (ISO/IEC 9066-1). The RTSE services are furnished together with the... View More
Document History
ISO/IEC 9066-2:1989
November 9, 1989
Information processing systems -- Text communication -- Reliable Transfer -- Part 2: Protocol specification
Provides the description of the protocol (abstract syntax) and procedures for the Reliable Transfer Service Element services (ISO/IEC 9066-1). The RTSE services are furnished together with the...