IEC - International Electrotechnical Commission - ISO/IEC 11578:1996
Information technology -- Open Systems Interconnection -- Remote Procedure Call (RPC)
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 December 1996 |
| Status: | published |
| Page Count: | 570 |
| ICS Code (Application layer): | 35.100.70 |
abstract:
Facilitates the specification and development of distributed applications based on extending the well-known remote procedure call paradigm to operate between application processes on two separate... View More
Document History
ISO/IEC 11578:1996
December 26, 1996
Information technology -- Open Systems Interconnection -- Remote Procedure Call (RPC)
Facilitates the specification and development of distributed applications based on extending the well-known remote procedure call paradigm to operate between application processes on two separate...