IEC - International Electrotechnical Commission - IEC 61249-4-1:2008

Materials for printed boards and other interconnecting structures - Part 4-1: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Epoxide woven E-glass prepreg of defined flammability

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 January 2008
Status: published
Page Count: 12
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 61249-4-1:2008 gives requirements for properties of prepreg that is mainly intended to be used as bonding sheets in connection with laminates according to IEC 61249-2-7 when manufacturing... View More

Document History

IEC 61249-4-1:2008
January 30, 2008
Materials for printed boards and other interconnecting structures - Part 4-1: Sectional specification set for prepreg materials, unclad (for the manufacture of multilayer boards) - Epoxide woven E-glass prepreg of defined flammability
IEC 61249-4-1:2008 gives requirements for properties of prepreg that is mainly intended to be used as bonding sheets in connection with laminates according to IEC 61249-2-7 when manufacturing...
Advertisement