IEC - International Electrotechnical Commission - IEC 61300-2-15:2008

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 7 February 2008
Status: published
Page Count: 8
ICS Code (Fibre optic interconnecting devices): 33.180.20
abstract:

IEC 61300-2-15:2008 applies an overload torque to twist-type coupling mechanisms. It is applicable to threaded or bayonet-twist type coupling mechanisms. It can be used to ensure that the coupling... View More

Document History

IEC 61300-2-15:2008
February 7, 2008
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism
IEC 61300-2-15:2008 applies an overload torque to twist-type coupling mechanisms. It is applicable to threaded or bayonet-twist type coupling mechanisms. It can be used to ensure that the coupling...
July 25, 1995
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 2-15: Tests - Torque strength of coupling mechanism
A description is not available for this item.
Advertisement