IEC - International Electrotechnical Commission - ISO/IEC 10373-7:2008

Identification cards - Test methods - Part 7: Vicinity cards

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 9 April 2008
Status: revised
Page Count: 25
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
abstract:

ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base... View More

Document History

October 2, 2019
Cards and security devices for personal identification - Test methods - Part 7: Contactless vicinity objects
The ISO/IEC 10373 series defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base...
ISO/IEC 10373-7:2008
April 9, 2008
Identification cards - Test methods - Part 7: Vicinity cards
ISO/IEC 10373 defines test methods for characteristics of identification cards according to the definition given in ISO/IEC 7810. Each test method is cross‑referenced to one or more base standards,...
Advertisement