IEC - International Electrotechnical Commission - ISO/IEC 14476-3:2008
Information technology - Enhanced communications transport protocol: Specification of duplex multicast transport
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 1 April 2008 |
| Status: | published |
| Page Count: | 40 |
| ICS Code (Transport layer): | 35.100.40 |
abstract:
ISO/IEC 14476-3:2008 defines a protocol for duplex multicast transport over the Internet where IP multicast is supported. A control tree mechanism for scalability and an error control mechanism... View More
Document History
ISO/IEC 14476-3:2008
April 1, 2008
Information technology - Enhanced communications transport protocol: Specification of duplex multicast transport
ISO/IEC 14476-3:2008 defines a protocol for duplex multicast transport over the Internet where IP multicast is supported. A control tree mechanism for scalability and an error control mechanism for...