IEC - International Electrotechnical Commission - IEC 61967-6:2002/AMD1:2008

Amendment 1 - Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 6: Measurement of conducted emissions - Magnetic probe method

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 12 March 2008
Status: published
Page Count: 40
ICS Code (Integrated circuits. Microelectronics): 31.200

Document History

August 30, 2010
Corrigendum 1 - Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 6: Measurement of conducted emissions - Magnetic probe method
A description is not available for this item.
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 6: Measurement of conducted emissions - Magnetic probe method
IEC 61967-6 Ed 1.1:2008 specifies a method for evaluating RF currents on the pins of an integrated circuit (IC) by means of non-contact current measurement using a miniature magnetic probe. This...
IEC 61967-6:2002/AMD1:2008
March 12, 2008
Amendment 1 - Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 6: Measurement of conducted emissions - Magnetic probe method
A description is not available for this item.
June 25, 2002
Integrated circuits - Measurement of electromagnetic emissions, 150 kHz to 1 GHz - Part 6: Measurement of conducted emissions - Magnetic probe method
Specifies a method for evaluating RF currents on the pins of an integrated circuit (IC) by means of non-contact current measurement using a miniature magnetic probe. This method is capable of...
Advertisement