IEC - International Electrotechnical Commission - ISO/IEC 24824-3:2008
Information technology - Generic applications of ASN.1: Fast infoset security
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 22 April 2008 |
| Status: | published |
| Page Count: | 14 |
| ICS Code (Presentation layer): | 35.100.60 |
abstract:
ISO/IEC 24824-3:2008 specifies the application of encryption and integrity (either separately or in combination) to a fragment of an XML infoset that is serialized using the fast infoset... View More
Document History
ISO/IEC 24824-3:2008
April 22, 2008
Information technology - Generic applications of ASN.1: Fast infoset security
ISO/IEC 24824-3:2008 specifies the application of encryption and integrity (either separately or in combination) to a fragment of an XML infoset that is serialized using the fast infoset...