IEC - International Electrotechnical Commission - IEC 60794-2-40:2008
Optical fibre cables - Part 2-40: Indoor optical fibre cables - Family specification for A4 fibre cables
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 26 March 2008 |
| Status: | published |
| Page Count: | 9 |
| ICS Code (Fibres and cables): | 33.180.10 |
abstract:
IEC 60794-2-40:2008 is part of a family specification covering buffered A4 fibres and cabled A4 fibres for indoor use. See IEC 60794-2-41 and IEC 60794-2-42 for blank detail specifications. This... View More
Document History
IEC 60794-2-40:2008
March 26, 2008
Optical fibre cables - Part 2-40: Indoor optical fibre cables - Family specification for A4 fibre cables
IEC 60794-2-40:2008 is part of a family specification covering buffered A4 fibres and cabled A4 fibres for indoor use. See IEC 60794-2-41 and IEC 60794-2-42 for blank detail specifications. This...
March 22, 2005
Corrigendum 1 - Optical fibre cables - Part 2-40: Indoor cables - Family specification for simplex and duplex cables with buffered A4 fibres
A description is not available for this item.
June 24, 2003
Optical fibre cables - Part 2-40: Indoor cables - Family specification for simplex and duplex cables with buffered A4 fibres
Covers simplex and duplex cables with buffered A4 fibres for indoor use. The requirements of the sectional specification IEC 60794-2 are applicable to cables covered by this standard. The contents of...