IEC - International Electrotechnical Commission - IEC 60748-2-20:2008
Semiconductor devices - Integrated circuits - Part 2-20: Digital integrated circuits - Family specification - Low voltage integrated circuits
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 February 2008 |
| Status: | published |
| Page Count: | 41 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
abstract:
IEC 60748-2-20:2008 aims at giving DC interface specifications for various sets of values, where each comprises the nominal value of power supply voltage, its tolerance, and the worst-case limit... View More
Document History
IEC 60748-2-20:2008
February 27, 2008
Semiconductor devices - Integrated circuits - Part 2-20: Digital integrated circuits - Family specification - Low voltage integrated circuits
IEC 60748-2-20:2008 aims at giving DC interface specifications for various sets of values, where each comprises the nominal value of power supply voltage, its tolerance, and the worst-case limit...
October 18, 2000
Semiconductor devices - Integrated circuits Part 2-20: Digital integrated circuits - Family specification - Low voltage integrated circuits
The dimensions of integrated circuit devices being continually reduced, to obtain better performance and higher density, the electric fields within the die will increase, which leads to reduced...