IEC - International Electrotechnical Commission - IEC 60794-2-50:2008

Optical fibre cables - Part 2-50: Indoor cables - Family specification for simplex and duplex cables for use in terminated cable assemblies

revised
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 29 April 2008
Status: revised
Page Count: 31
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60794-2-50:2008 provides requirements for simplex and duplex optical fibre cables for use in terminated cable assemblies or for termination with optical fibre passive components. This standard... View More

Document History

March 31, 2023
Optical fibre cables - Part 2-50: Indoor cables - Family specification for simplex and duplex cables for use in terminated cable assemblies
IEC 60794-2-50:2023 RLV contains both the official IEC International Standard and its Redline version. The Redline version is available in English only and provides you with a quick and easy way to...
March 31, 2023
Optical fibre cables - Part 2-50: Indoor cables - Family specification for simplex and duplex cables for use in terminated cable assemblies
IEC 60794-2-50:2023 is available as IEC 60794-2-50:2023 RLV which contains the International Standard and its Redline version, showing all changes of the technical content compared to the previous...
January 10, 2020
Optical fibre cables - Part 2-50: Indoor cables - Family specification for simplex and duplex cables for use in terminated cable assemblies
IEC 60794-2-50: 2020 specifies requirements for simplex and duplex optical fibre cables for use in terminated cable assemblies or for termination with optical fibre passive components. This second...
IEC 60794-2-50:2008
April 29, 2008
Optical fibre cables - Part 2-50: Indoor cables - Family specification for simplex and duplex cables for use in terminated cable assemblies
IEC 60794-2-50:2008 provides requirements for simplex and duplex optical fibre cables for use in terminated cable assemblies or for termination with optical fibre passive components. This standard...
Advertisement