IEC - International Electrotechnical Commission - IEC 60793-2-60:2008

Optical fibres - Part 2-60: Product specifications - Sectional specification for category C single-mode intraconnection fibres

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 27 February 2008
Status: published
Page Count: 23
ICS Code (Fibres and cables): 33.180.10
abstract:

IEC 60793-2-60:2008 is applicable to optical fibre types C1, C2, C3, C4, as described in Table 1. These fibres are used for the intraconnections within or between components or photonic systems or... View More

Document History

IEC 60793-2-60:2008
February 27, 2008
Optical fibres - Part 2-60: Product specifications - Sectional specification for category C single-mode intraconnection fibres
IEC 60793-2-60:2008 is applicable to optical fibre types C1, C2, C3, C4, as described in Table 1. These fibres are used for the intraconnections within or between components or photonic systems or...
Advertisement