IEC - International Electrotechnical Commission - ISO/IEC 14476-5:2008

Information technology - Enhanced communications transport protocol: Specification of N-plex multicast transport

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 10 April 2008
Status: published
Page Count: 57
ICS Code (Transport layer): 35.100.40
abstract:

ISO/IEC 14476-5:2008 defines a protocol for N-plex multicast transport over the Internet where IP multicast is supported. It provides the mechanisms of session control and error control. For... View More

Document History

ISO/IEC 14476-5:2008
April 10, 2008
Information technology - Enhanced communications transport protocol: Specification of N-plex multicast transport
ISO/IEC 14476-5:2008 defines a protocol for N-plex multicast transport over the Internet where IP multicast is supported. It provides the mechanisms of session control and error control. For session...
Advertisement