IEC - International Electrotechnical Commission - IEC 62271-205:2008

High-voltage switchgear and controlgear - Part 205: Compact switchgear assemblies for rated voltages above 52 kV

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 15 January 2008
Status: published
Page Count: 47
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Other switchgear and controlgear): 29.130.99
abstract:

This part of IEC 62271 applies to compact switchgear assemblies consisting of at least one switching device directly connected to, or sharing components with, one or more other devices such that... View More

Document History

IEC 62271-205:2008
January 15, 2008
High-voltage switchgear and controlgear - Part 205: Compact switchgear assemblies for rated voltages above 52 kV
This part of IEC 62271 applies to compact switchgear assemblies consisting of at least one switching device directly connected to, or sharing components with, one or more other devices such that...
Advertisement