IEC - International Electrotechnical Commission - IEC 60534-9:2007
Industrial-process control valves - Part 9: Test procedure for response measurements from step inputs
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 September 2007 |
| Status: | published |
| Page Count: | 54 |
| ICS Code (Pressure regulators): | 23.060.40 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
abstract:
It defines the testing and reporting of the step response of control valves that are used in throttling closed-loop control applications. A control valve consists of the complete, ready-to-use... View More
Document History
June 11, 2008
Corrigendum 1 - Industrial-process control valves - Part 9: Test procedure for response measurements from step inputs
A description is not available for this item.
IEC 60534-9:2007
September 10, 2007
Industrial-process control valves - Part 9: Test procedure for response measurements from step inputs
It defines the testing and reporting of the step response of control valves that are used in throttling closed-loop control applications. A control valve consists of the complete, ready-to-use...