IEC - International Electrotechnical Commission - IEC 61188-5-4:2007

Printed boards and printed board assemblies - Design and use - Part 5-4: Attachment (land/joint) considerations - Components with J leads on two sides

published
Buy Now
Organization: IEC - International Electrotechnical Commission
Publication Date: 30 October 2007
Status: published
Page Count: 15
ICS Code (Printed circuits and boards): 31.180
abstract:

IEC 61188-5-4:2007 provides the component and land pattern dimensions for small outline integrated circuits with "J" leads on two sides (SOJ components) used in the reflow soldering process. Basic... View More

Document History

IEC 61188-5-4:2007
October 30, 2007
Printed boards and printed board assemblies - Design and use - Part 5-4: Attachment (land/joint) considerations - Components with J leads on two sides
IEC 61188-5-4:2007 provides the component and land pattern dimensions for small outline integrated circuits with "J" leads on two sides (SOJ components) used in the reflow soldering process. Basic...
Advertisement