IEC - International Electrotechnical Commission - IEC 62457:2007
Multimedia home networks - Home network communication protocol over IP for multimedia household appliances
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 11 September 2007 |
| Status: | published |
| Page Count: | 74 |
| ICS Code (Data communication networks): | 33.040.40 |
| ICS Code (Audio, video and audiovisual systems in general): | 33.160.01 |
abstract:
specifies the requirements for the interface between the Home Network Lower Layer for a country's home network of standalone-type household appliances and the TCP/IP Layer for cases where it is... View More
Document History
IEC 62457:2007
September 11, 2007
Multimedia home networks - Home network communication protocol over IP for multimedia household appliances
specifies the requirements for the interface between the Home Network Lower Layer for a country's home network of standalone-type household appliances and the TCP/IP Layer for cases where it is...