IEC - International Electrotechnical Commission - IEC 61188-5-3:2007
Printed boards and printed board assemblies - Design and use - Part 5-3: Attachment (land/joint) considerations - Components with gull-wing leads on two sides
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 30 October 2007 |
| Status: | published |
| Page Count: | 29 |
| ICS Code (Printed circuits and boards): | 31.180 |
abstract:
IEC 61188-5-3:2007 provides information on land pattern geometries used for the surface attachment of electronic components with gull-wing leads on two sides. The intent of the information... View More
Document History
IEC 61188-5-3:2007
October 30, 2007
Printed boards and printed board assemblies - Design and use - Part 5-3: Attachment (land/joint) considerations - Components with gull-wing leads on two sides
IEC 61188-5-3:2007 provides information on land pattern geometries used for the surface attachment of electronic components with gull-wing leads on two sides. The intent of the information presented...