IEC - International Electrotechnical Commission - IEC 61869-1:2007
Instrument transformers - Part 1: General requirements
revised
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 9 October 2007 |
| Status: | revised |
| Page Count: | 130 |
| ICS Code (Measurement of electrical and magnetic quantities): | 17.220.20 |
abstract:
This International Standard is applicable to newly manufactured instrument transformers with analogue or digital output for use with electrical measuring instruments or electrical protective... View More
Document History
June 14, 2023
Instrument transformers - Part 1: General requirements
L'IEC 61869-1:2023 s’applique aux transformateurs de mesure récemment fabriqués destinés à des applications dont la tension nominale est supérieure à 1 kV en courant alternatif ou à 1,5 kV en courant...
IEC 61869-1:2007
October 9, 2007
Instrument transformers - Part 1: General requirements
This International Standard is applicable to newly manufactured instrument transformers with analogue or digital output for use with electrical measuring instruments or electrical protective devices...