IEC - International Electrotechnical Commission - IEC 61937:2024 SER
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - ALL PARTS
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 28 February 2024 |
| Status: | published |
| Page Count: | 539 |
| ICS Code (Audio systems): | 33.160.30 |
| ICS Code (Multimedia systems and teleconferencing equipment): | 33.160.60 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
abstract:
A 15% discount of the total catalogue price is included.
This pack contains the following:
IEC 61937-1:2021 RLV
IEC 61937-2:2021 RLV
IEC 61937-3:2017+AMD1:20
IEC... View More
Document History
IEC 61937:2024 SER
February 28, 2024
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - ALL PARTS
A 15% discount of the total catalogue price is included.
This pack contains the following:
IEC 61937-1:2021 RLV
IEC 61937-2:2021 RLV
IEC 61937-3:2017+AMD1:2020 CSV
IEC 61937-4:2003
IEC...
April 18, 2000
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958
Applies to the use of a digital audio interface using the IEC 60958 series for the conveying of non-linear PCM encoded audio bitstreams. Describes the use of this digital interface in consumer...