IEC - International Electrotechnical Commission - IEC 60229:2007
Electric cables - Tests on extruded oversheaths with a special protective function
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 10 October 2007 |
| Status: | published |
| Page Count: | 22 |
| ICS Code (Cables): | 29.060.20 |
abstract:
Provides a range of tests which may be required for electric cables which have an extruded oversheath and where that oversheath performs a special protective function.
The standard covers... View More
Document History
IEC 60229:2007
October 10, 2007
Electric cables - Tests on extruded oversheaths with a special protective function
Provides a range of tests which may be required for electric cables which have an extruded oversheath and where that oversheath performs a special protective function. The standard covers cables for...
January 1, 1982
Tests on cable oversheaths which have a special protective function and are applied by extrusion
Provides a range of tests which may be required for protective coverings consisting of extruded oversheaths when the coverings, in addition to protecting underlying metallic layers against corrosion,...
November 1, 1970
Amendment 1 - Tests on anti-corrosion protective coverings of metallic cable sheaths
A description is not available for this item.
January 1, 1966
Tests on anti-corrosion protective coverings of metallic cable sheaths
Provides a range of tests which may be required for protective coverings consisting of extruded oversheaths when the coverings, in addition to protecting underlying metallic layers against corrosion,...