IEC - International Electrotechnical Commission - IEC 60318-6:2007
Electroacoustics - Simulators of human head and ear - Part 6: Mechanical coupler for the measurement on bone vibrators
published
Buy Now
| Organization: | IEC - International Electrotechnical Commission |
| Publication Date: | 27 November 2007 |
| Status: | published |
| Page Count: | 30 |
| ICS Code (Electroacoustics): | 17.140.50 |
abstract:
Describes a mechanical coupler for the measurement of the output force of bone vibrators. The mechanical impedance of the coupler is specified in the frequency range 125 Hz to 8 000 Hz. The... View More
Document History
IEC 60318-6:2007
November 27, 2007
Electroacoustics - Simulators of human head and ear - Part 6: Mechanical coupler for the measurement on bone vibrators
Describes a mechanical coupler for the measurement of the output force of bone vibrators. The mechanical impedance of the coupler is specified in the frequency range 125 Hz to 8 000 Hz. The coupler...